Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
935
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.57
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.56
|
2,125
in stock
|
Buy Now | |
element14
from US$0.63
|
935
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$1.19
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -26.6A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0051ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1.5V |
Power Dissipation Pd | 3W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | -18A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | -12V |
P-CH SINGLE -20V SO-8 | TTI Europe |
P-CH 20V 26,6A 6,2mOhm SO-8 | Rutronik |
Single P-Channel 20 V 0.0062 O 190 nC Surface Mount Mosfet - SOIC-8 | Future Electronics |
P Channel Mosfet, -20V, 26.6A | Newark Electronics |
P-Ch 20V 26,6A 3,0W 0,0062R SO8 | Schukat Electronic |
MOSFET,P CH,20V,26.6A,8-SOIC | element14 |
Trans MOSFET P-CH 20V 18A 8-Pin SOIC N T/R | Avnet America |
MOSFET P-CH 20V 26.6A 8-SOIC | Siliconix / Vishay SI4477DY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4477DY-T1-GE3?
Additional datasheets, footprints and schematics for SI4477DY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4477DY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4477DY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4477DY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4477DY-T1-GE3 fall under?
The SI4477DY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4477DY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4477DY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4477DY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4477DY-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Newark Electronics and Schukat Electronic have stock available or on a lead time for SI4477DY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4477DY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4477DY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4477DY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.