Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
element14
from US$1.75
|
-
|
Buy Now | |
TTI Europe
from US$1.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 22A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0035ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 3.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | 22A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1.5V |
Voltage Vgs Rds on Measurement | 10V |
N Ch Mosfet | Newark Electronics |
30V N-CH @2.5V | Future Electronics |
Trans MOSFET N-CH 30V 15A 8-Pin SOIC N T/R | Avnet America |
MOSFET | RS Americas |
TRANSISTOR, MOSFET | element14 |
N-CH SINGLE 30V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4442DY-T1-E3?
Additional datasheets, footprints and schematics for SI4442DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4442DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4442DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4442DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4442DY-T1-E3 fall under?
The SI4442DY-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4442DY-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4442DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4442DY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4442DY-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SI4442DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4442DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4442DY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4442DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.