Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.34 |
2,006
|
Buy Now | |
Avnet America | US$0.25 |
5,000
|
Buy Now | |
Future Electronics | US$0.24 |
2,500
|
Buy Now | |
Newark Electronics | US$0.42 |
2,006
|
Buy Now | |
element14 | US$0.35 |
2,006
|
Buy Now | |
Transfer Multisort Elektronik | US$0.31 |
1,638
|
Buy Now | |
RS Americas | US$0.61 |
-
|
Buy Now | |
TTI Europe | US$0.28 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -11.4A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.0195ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Trans MOSFET P-CH 30V 8.1A 8-Pin SOIC N T/R | Avnet America |
Si4435DDY Series 30 V 0.024 Ohm Surface Mount P-Channel Mosfet - SOIC-8 | Future Electronics |
Mosfet, P Ch, 30V, 11.4A, 8Soic | Newark Electronics |
MOSFET, P CH, 30V, 11.4A, 8SOIC | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
30V 11.4A 5.0W 24mohm @ 10V | Siliconix / Vishay SI4435DDY-T1-E3 | RS Americas |
P-CH SINGLE -30V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4435DDY-T1-E3?
Additional datasheets, footprints and schematics for SI4435DDY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4435DDY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4435DDY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4435DDY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4435DDY-T1-E3 fall under?
The SI4435DDY-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4435DDY-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4435DDY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4435DDY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4435DDY-T1-E3 have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI4435DDY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4435DDY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4435DDY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4435DDY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.