Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -14A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.006ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -400mV |
Power Dissipation Pd | 1.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | -10A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | -8V |
P Channel Mosfet, -20V, 14A, Soic | Newark Electronics |
Single P-Channel 20 V 7.5 mOhms Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
Trans MOSFET P-CH 20V 10A 8-Pin SOIC N T/R | Avnet America |
P-CHANNEL 20-V (D-S) MOSFET | Siliconix / Vishay SI4423DY-T1-E3 | RS Americas |
P-CH SINGLE -20V SO-8 | TTI Europe |
MOSFET,P CH,20V,10A,8SOIC | Farnell |
Where can I find additional details, specifications and documents for a SI4423DY-T1-E3?
Additional datasheets, footprints and schematics for SI4423DY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI4423DY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4423DY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4423DY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4423DY-T1-E3 fall under?
The SI4423DY-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4423DY-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4423DY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4423DY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4423DY-T1-E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for SI4423DY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4423DY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI4423DY-T1-E3?
You can fill out our help required form which you can use to request a quote for SI4423DY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.