Status: | Unknown |
---|---|
Series: | Si4214DDY |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
TTI Europe
from US$0.22
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
5,000
in stock
|
Buy Now | |
element14
from US$0.37
|
4,438
in stock
|
Buy Now | |
Farnell
from US$0.37
|
4,438
in stock
|
Buy Now | |
Avnet America
-
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
Typical ESD protection 1500 V in HBM |
100 % Rg tested |
Application Notes |
---|
Application Note AN808 |
Datasheet |
---|
Si4214DDY |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-6 |
Tape Information |
Package Drawings |
---|
5498 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-CH DUAL 30V SO-8 | TTI Europe |
Dual N-Channel 30-V (D-S) Mosfet Rohs Compliant: No |Vishay SI4214DDY-T1-GE3 | Newark Electronics |
Dual N-Channel 30 V 0.0195 Ohm 5 W Surface Mount Mosfet - SOIC-8 | Future Electronics |
MOSFET, DUAL N-CH, 30V, 8.5A, SOIC | element14 |
Transistor MOSFET Array Dual N-CH 30V 8.5A 8-Pin SOIC T/R | Avnet America |
N/N-CH 30V 8,5A 19,5mOhm SO-8 | Rutronik |
MOSFET N-Channel 30V 7.5A SOIC8 | RS |
SI4214DDY-T1-GE3 Dual N-channel MOSFET Transistor, 7.5 A, 30 V, 8-Pin SOIC | Siliconix / Vishay SI4214DDY-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI4214DDY-T1-GE3?
Additional datasheets, footprints and schematics for SI4214DDY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4214DDY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4214DDY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4214DDY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4214DDY-T1-GE3 fall under?
The SI4214DDY-T1-GE3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SI4214DDY-T1-GE3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4214DDY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4214DDY-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI4214DDY-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SI4214DDY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4214DDY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4214DDY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4214DDY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.