Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
5,000
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
2,500
in stock
|
Buy Now | |
element14
from US$0.70
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.70
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
Avnet Asia
from US$1.03
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 36A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0027ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 7.8W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
N-CH 40V 36A 3,3mOhm SO-8 | Rutronik |
N-Ch MOSFET SO-8 BWL 40V 3.3mohm @10V - | RS |
Mosfet, N-Ch, 40V, 36A, Soic | Newark Electronics |
MOSFET, N-CH, 40V, 36A, SOIC | element14 |
N-Ch 40V 36A 3,5W 0,0033R SO8 | Schukat Electronic |
Trans MOSFET N-CH 40V 24A 8-Pin SOIC N T/R | EBV Elektronik |
Si4154DY Series N-Channel 40 V 3.3 mOhm Surface Mount Power Mosfet - SOIC-8 | Future Electronics |
MOSFET N-CH 40V 36A 8-SOIC | Siliconix / Vishay SI4154DY-T1-GE3 | RS Americas |
N-CH SINGLE 40V SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SI4154DY-T1-GE3?
Additional datasheets, footprints and schematics for SI4154DY-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI4154DY-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI4154DY-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI4154DY-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI4154DY-T1-GE3 fall under?
The SI4154DY-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI4154DY-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI4154DY-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI4154DY-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI4154DY-T1-GE3 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for SI4154DY-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI4154DY-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI4154DY-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI4154DY-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.