Status: | Unknown |
---|---|
Series: | Si3993CDV |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
2,400
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
48,000
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100 % Rg tested |
Datasheet |
---|
Si3993CDV |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-8/9 |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Si3993CDV Series 30 V 0.111 Ohm Surface Mount Dual P-Channel MOSFET - TSOP-6 | Future Electronics |
P-CH DUAL -30V TSOP-6 | TTI Europe |
Trans MOSFET P-CH 30V 2.6A | RS |
Transistor MOSFET Array Dual P-CH -30V 2.3A 6-Pin TSOP T/R | EBV Elektronik |
Dual P-CH 30V 2,9A 9,2mOhm | Rutronik |
Dual P-Channel 20-V (D-S) Mosfet Rohs Compliant: Yes |Vishay SI3993CDV-T1-GE3 | Newark Electronics |
SI3993CDV-T1-GE3 Dual P-channel MOSFET Transistor, 2.3 A, 30 V, 6-Pin TSOP | Siliconix / Vishay SI3993CDV-T1-GE3 | RS Americas |
MOSFET, PP CH, 30V, 2.9A, W/D, TSOP6 | Farnell |
Where can I find additional details, specifications and documents for a SI3993CDV-T1-GE3?
Additional datasheets, footprints and schematics for SI3993CDV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI3993CDV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3993CDV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3993CDV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3993CDV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3993CDV-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI3993CDV-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, EBV Elektronik and Rutronik have stock available or on a lead time for SI3993CDV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3993CDV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI3993CDV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI3993CDV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.