Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
990
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
2,999
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
990
in stock
|
Buy Now | |
element14
from US$0.33
|
990
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.085ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 1.15W |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
30V N & P CH (D-S) TRENCH | Future Electronics |
Trans MOSFET N/P-CH 30V 2.5A/1.8A 6-Pin TSOP T/R | Avnet America |
N/P-CH 30V TSOP-6 | TTI Europe |
Transistor: N/P-MOSFET | Transfer Multisort Elektronik |
Mosfet, N & P-Ch, 30V, 2.5A, Tsop | Newark Electronics |
MOSFET, N & P-CH, 30V, 2.5A, TSOP | element14 |
N/P-CH 30V 2,5A/-1,8A TSOP6 | Rutronik |
MOSFET, Dual, Complementary, 30V, 2.5/1.8A, TSOP-6 | Siliconix / Vishay SI3552DV-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SI3552DV-T1-E3?
Additional datasheets, footprints and schematics for SI3552DV-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI3552DV-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3552DV-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3552DV-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3552DV-T1-E3 fall under?
The SI3552DV-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3552DV-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3552DV-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3552DV-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI3552DV-T1-E3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SI3552DV-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3552DV-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI3552DV-T1-E3?
You can fill out our help required form which you can use to request a quote for SI3552DV-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.