Status: | Unknown |
---|---|
Series: | Si3493BDV |
RoHS: | Compliant |
Datasheet |
---|
Si3493BDV |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-8/9 |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
P-CH MOSFET TSOP-6 20V 27MOHM @ 4.5V | Future Electronics |
Mosfet, P Channel, -20V, -8A, Tsop-6 | Newark Electronics |
Trans MOSFET P-CH 20V 7A 6-Pin TSOP T/R | Avnet America |
P-CH SINGLE -20V TSOP-6 | TTI Europe |
MOSFET, P CH, -20V, 0.0347OHM, -8A, TSOP | Farnell |
Where can I find additional details, specifications and documents for a SI3493BDV-T1-E3?
Additional datasheets, footprints and schematics for SI3493BDV-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI3493BDV-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3493BDV-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3493BDV-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3493BDV-T1-E3 fall under?
The SI3493BDV-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3493BDV-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3493BDV-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3493BDV-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI3493BDV-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SI3493BDV-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3493BDV-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI3493BDV-T1-E3?
You can fill out our help required form which you can use to request a quote for SI3493BDV-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.