Status: | Unknown |
---|---|
Series: | Si3460DDV |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
4,736
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
12,000
in stock
|
Buy Now | |
element14
from US$0.16
|
4,736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
4,500
in stock
|
Buy Now | |
RS
from US$0.20
|
2,800
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
Typical ESD protection 1500 V in HBM |
100 % Rg tested |
Datasheet |
---|
Si3460DDV |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-8/9 |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
specification comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-CH SINGLE 20V TSOP-6 | TTI Europe |
Mosfet,n Ch,d-S,20V,7.9A,tsop6, Full Reel | Newark Electronics |
N-Channel 20 V 0.028 Ohm 2.7 W Surface Mount Power Mosfet - TSOP-6 | Future Electronics |
Trans MOSFET N-CH 20V 6.2A 6-Pin TSOP T/R | Avnet America |
MOSFET,N CH,D-S,20V,7.9A,TSOP6 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
P-Ch MOSFET TSOP-6 60V 180mohm @ 10V | RS |
N-CHANNEL-FET 7,9A 20V TSOP-6 | Rutronik |
SI3460DDV-T1-GE3 N-channel MOSFET Transistor, 7.9 A, 20 V, 6-Pin TSOP | Siliconix / Vishay SI3460DDV-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI3460DDV-T1-GE3?
Additional datasheets, footprints and schematics for SI3460DDV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI3460DDV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3460DDV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3460DDV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3460DDV-T1-GE3 fall under?
The SI3460DDV-T1-GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SI3460DDV-T1-GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3460DDV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3460DDV-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI3460DDV-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SI3460DDV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3460DDV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI3460DDV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI3460DDV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.