Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
TTI Europe
from US$0.24
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
6,000
in stock
|
Buy Now | |
element14
from US$0.33
|
4,620
in stock
|
Buy Now | |
Farnell
from US$0.31
|
4,620
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,600
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.9A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.18ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 3.3W |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
P-CH SINGLE -60V TSOP-6 | TTI Europe |
P-Channel 60-V (D-S) Mosfet Rohs Compliant: No |Vishay SI3459BDV-T1-GE3 | Newark Electronics |
Trans MOSFET P-CH 60V 2.2A 6-Pin TSOP T/R | Avnet America |
MOSFET, P-CH, -60V, -2.9A, TSOP | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET, P-Ch, Vds -60V, Vgs +/- 20V | RS |
P-CH MOSFET TSOP-6 60V 180MOHM @ 10V - LEAD(PB) AND HALOGEN FREE | Future Electronics |
MOSFET, P-Ch, Vds -60V, Vgs +/- 20V, Rds(on) 0.180ohms, Id -2.2A, TSOP-6, Pd 2W | Siliconix / Vishay SI3459BDV-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI3459BDV-T1-GE3?
Additional datasheets, footprints and schematics for SI3459BDV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI3459BDV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3459BDV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3459BDV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3459BDV-T1-GE3 fall under?
The SI3459BDV-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3459BDV-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3459BDV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3459BDV-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI3459BDV-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SI3459BDV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3459BDV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI3459BDV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI3459BDV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.