Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.054ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 1.6W |
Transistor Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, P-CH, -20V, -4A, SOT-23-6 | element14 |
P Ch Mosfet, -20V, 4A, Super Sot-6, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SI3443DV?
Additional datasheets, footprints and schematics for SI3443DV are listed on our Part Details page. You can also find images and similar parts to SI3443DV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3443DV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3443DV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3443DV fall under?
The SI3443DV is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3443DV when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3443DV you can contact the distributor directly for product support, shipping queries etc.
Is the SI3443DV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI3443DV have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for SI3443DV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3443DV often in real-time on the comparison pages.
What if I can't find stock of SI3443DV?
You can fill out our help required form which you can use to request a quote for SI3443DV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.