Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
20,340
in stock
|
Buy Now | |
element14
from US$0.29
|
20,340
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.016ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 4.1W |
Transistor Case Style | TSOP |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
MOSFET, N-CH, 30V, 8A, TSOP-6 | element14 |
Trans MOSFET N-CH 30V 7.5A 6-Pin TSOP T/R | Avnet America |
N-Ch MOSFET TSOP-6 30V 23mohm @ 4.5V | Rutronik |
Channel Type:N Channel | Newark Electronics |
Si3410DV Series 30 V 19.5 mOhm Surface Mount N-Channel MOSFET - TSOP-6 | Future Electronics |
SI3410DV-T1-GE3 N-channel MOSFET Transistor, 8 A, 30 V, 6-Pin TSOP | Siliconix / Vishay SI3410DV-T1-GE3 | RS Americas |
N-CH SINGLE 30V TSOP-6 | TTI Europe |
Where can I find additional details, specifications and documents for a SI3410DV-T1-GE3?
Additional datasheets, footprints and schematics for SI3410DV-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI3410DV-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI3410DV-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI3410DV-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI3410DV-T1-GE3 fall under?
The SI3410DV-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI3410DV-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI3410DV-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI3410DV-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI3410DV-T1-GE3 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Rutronik and Newark Electronics have stock available or on a lead time for SI3410DV-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI3410DV-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI3410DV-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI3410DV-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.