Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.1A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.102ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
N-CH 100V 3,1A 126mOhm SOT23 | Rutronik |
N-Ch MOSFET SOT-23 100V 189mohm @ 4.5V | RS |
Mosfet, N-Ch, 100V, 3.1A, Sot-23 | Newark Electronics |
MOSFET 100V .126OHM@10V 3.1A N-CH T-FET | Future Electronics |
Trans MOSFET N-CH 100V 3.1A 3-Pin SOT-23 | Avnet America |
MOSFET, N-CH, 100V, 3.1A, SOT-23 | element14 |
N-CH SINGLE 100V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2392ADS-T1-GE3?
Additional datasheets, footprints and schematics for SI2392ADS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2392ADS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2392ADS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2392ADS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2392ADS-T1-GE3 fall under?
The SI2392ADS-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2392ADS-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2392ADS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2392ADS-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2392ADS-T1-GE3 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SI2392ADS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2392ADS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2392ADS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2392ADS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.