Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
8,800
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
63,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
21,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
6,000
in stock
|
Buy Now | |
element14
from US$0.09
|
6,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,700
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5.9A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0265ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 1.7W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
P-CH SINGLE -20V TO236 | TTI Europe |
P-CH20V 5,9A 32mOhm SOT23 | Rutronik |
MOSFET P-CH 20V 5.9A TO-236 | Future Electronics |
Trans MOSFET P-CH 20V 4.5A 3-Pin | RS |
Mosfet, P-Ch, -20V, -5.9A, Sot-23 | Newark Electronics |
MOSFET, P-CH, -20V, -5.9A, SOT-23 | element14 |
Trans MOSFET P-CH 20V 4.5A 3-Pin TO-236 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
SI2365EDS-T1-GE3 P-channel MOSFET Transistor, 4.7 A, 20 V, 3-Pin TO-236 | Siliconix / Vishay SI2365EDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2365EDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2365EDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2365EDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2365EDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2365EDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2365EDS-T1-GE3 fall under?
The SI2365EDS-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2365EDS-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2365EDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2365EDS-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2365EDS-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, RS and Newark Electronics have stock available or on a lead time for SI2365EDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2365EDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2365EDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2365EDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.