SI2356DS-T1-GE3 More Passive Components by Vishay Intertechnology

N-Channel 40 V (D-S) MOSFET

Status: Unknown
Series: Si2356DS
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
38,015
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.08
189,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
57,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.22
38,020
in stock
Buy Now
Logo for element14
element14
from US$0.13
38,015
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.14
6,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.13
5,968
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
3,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
6,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

N-CH SINGLE 40V TO236 | TTI Europe
Si2356DS Series 40 V 3.2 A 51 mOhm Surface Mount N-Channel Mosfet - SOT-23-3 | Future Electronics
Mosfet, N-Ch, 40V, 4.3A, Sot-23 | Newark Electronics
MOSFET, N-CH, 40V, 4.3A, SOT-23 | element14
Transistor: N-MOSFET | Transfer Multisort Elektronik
Trans MOSFET N-CH 40V 4.3A 3-Pin SOT-23 T/R | Avnet America
N-CHANNEL-FET 4,3A 40V SOT23 | Rutronik
40V .051ohm@10V 4.3A N-Ch T-FET | Siliconix / Vishay SI2356DS-T1-GE3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SI2356DS-T1-GE3?

Additional datasheets, footprints and schematics for SI2356DS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2356DS-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SI2356DS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2356DS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SI2356DS-T1-GE3 fall under?

The SI2356DS-T1-GE3 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SI2356DS-T1-GE3 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SI2356DS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SI2356DS-T1-GE3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for SI2356DS-T1-GE3 have stock available?

Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI2356DS-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SI2356DS-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SI2356DS-T1-GE3?

You can fill out our help required form which you can use to request a quote for SI2356DS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay