Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
6,543
in stock
|
Buy Now | |
element14
from US$0.41
|
6,611
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
6,543
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,880
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 4A |
On Resistance Rds(on) | 0.053ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | Yes |
P Channel Mosfet, -30V, 4A, To-236 | Newark Electronics |
Single P-Channel 30 V 0.053 Ohms Surface Mount Power Mosfet - TO-236 (SOT-23) | Future Electronics |
Trans MOSFET P-CH 30V 3.1A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SI2343DS-T1-GE3?
Additional datasheets, footprints and schematics for SI2343DS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2343DS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2343DS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2343DS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2343DS-T1-GE3 fall under?
The SI2343DS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2343DS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2343DS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2343DS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI2343DS-T1-GE3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for SI2343DS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2343DS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2343DS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2343DS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.