Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Future Electronics
from US$0.32
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.42
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
2,108
in stock
|
Buy Now | |
element14
from US$0.34
|
2,108
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.1A |
Drain Source Voltage Vds | -12V |
On Resistance Rds(on) | 0.032ohm |
Rds(on) Test Voltage Vgs | -4.5V |
No. of Pins | 3Pins |
Single P-Channel 12 V 0.032 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
Trans MOSFET P-CH 12V 4.1A 3-Pin TO-236 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P Channel Mosfet, -12V, 4.1A To-236 | Newark Electronics |
MOSFET, P, SOT-23 | element14 |
MOSFET, P-CHANNEL, 12V, 5.3A, SOT-23 | RS |
MOSFET, Power, P-Ch, VDSS -12V, RDS(ON) 0.025Ohm, ID -4.1A, TO-236 (SOT-23),PD 0.75W | Siliconix / Vishay SI2333DS-T1-E3 | RS Americas |
P CHANNEL MOSFET, -12V, 4.1A TO-236, FULL REEL | Farnell |
Where can I find additional details, specifications and documents for a SI2333DS-T1-E3?
Additional datasheets, footprints and schematics for SI2333DS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2333DS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2333DS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2333DS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2333DS-T1-E3 fall under?
The SI2333DS-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2333DS-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2333DS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2333DS-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2333DS-T1-E3 have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, CoreStaff and Newark Electronics have stock available or on a lead time for SI2333DS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2333DS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2333DS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2333DS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.