Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
47,750
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
321,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
21,915
in stock
|
Buy Now | |
element14
from US$0.16
|
21,915
in stock
|
Buy Now | |
Farnell
from US$0.21
|
21,915
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.33
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -6A |
Drain Source Voltage Vds | -12V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | 400mV |
Power Dissipation Pd | 1.7W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Single P-Channel 12 V 0.028 O 35 nC Surface Mount Power Mosfet - SOT-23 | Future Electronics |
MOSFET P-Ch 12V 5A TrenchFET SOT23 | RS |
P-CH SINGLE -12V TO236 | TTI Europe |
Mosfet Transistor, P Channel, -6 A, -12 V, 0.023 Ohm, -4.5 V, 400 Mv Rohs Compliant: Yes |Vishay SI2333DDS-T1-GE3 | Newark Electronics |
MOSFET, P-CH, 12V, SOT23 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH 12V 6A 28mOhm SOT23 | Rutronik |
Power MOSFET, P Channel, 12 V, 6 A, 28 Milliohms, SOT-23, 3 Pins, Surface Mount | Avnet America |
SI2333DDS-T1-GE3 P-channel MOSFET Transistor, 6 A, 12 V, 3-Pin SOT-23 | Siliconix / Vishay SI2333DDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2333DDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2333DDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2333DDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2333DDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2333DDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2333DDS-T1-GE3 fall under?
The SI2333DDS-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2333DDS-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2333DDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2333DDS-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2333DDS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for SI2333DDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2333DDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2333DDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2333DDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.