Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
76,239
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
240,979
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
138,000
in stock
|
Buy Now | |
element14
from US$0.46
|
76,239
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
4,072
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.39
|
3,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 40V |
Continuous Drain Current Id | 3A |
On Resistance Rds(on) | 0.065ohm |
Transistor Mounting | Surface Mount |
Threshold Voltage Vgs | 3V |
RoHS Compliant | No |
P Channel Mosfet, -40V, -3A, To-236 | Newark Electronics |
Single P-Channel 40 V 82 mOhms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
MOSFET,P CH,40V,2.3A,SOT23-3 | element14 |
P-CH SINGLE -40V TO236 | TTI Europe |
P-CH 40V 4,4A 130mOhm TO-236 | Rutronik |
Trans MOSFET P-CH 40V 2.3A 3-Pin SOT-23 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans Mosfet P-Ch 40V 2.3A 3-Pin Sot-23 T/R | Siliconix / Vishay SI2319DS-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2319DS-T1-E3.?
Additional datasheets, footprints and schematics for SI2319DS-T1-E3. are listed on our Part Details page. You can also find images and similar parts to SI2319DS-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2319DS-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2319DS-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2319DS-T1-E3. fall under?
The SI2319DS-T1-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2319DS-T1-E3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2319DS-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI2319DS-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2319DS-T1-E3. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SI2319DS-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2319DS-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of SI2319DS-T1-E3.?
You can fill out our help required form which you can use to request a quote for SI2319DS-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.