Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
31,630
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
498,000
in stock
|
Buy Now | |
element14
from US$0.22
|
418,451
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
416,610
in stock
|
Buy Now | |
Farnell
from US$0.22
|
416,610
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
57,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
54,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
36,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
10,646
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.4A |
Drain Source Voltage Vds | -40V |
On Resistance Rds(on) | 0.064ohm |
Rds(on) Test Voltage Vgs | -10V |
No. of Pins | 3Pins |
P-Channel 40 V 0.077 Ohm 2.5 W Surface Mount Power Mosfet - SOT-23-3 | Future Electronics |
MOSFET,P CH,40V,4.4A,DIODE,SOT23 | element14 |
Mosfet Transistor, P Channel, -4.4 A, -40 V, 0.064 Ohm, -10 V, -1.2 V Rohs Compliant: Yes |Vishay SI2319CDS-T1-GE3 | Newark Electronics |
P-CH SINGLE -40V TO236 | TTI Europe |
Trans MOSFET P-CH 40V 3.1A 3-Pin SOT-23 T/R | Avnet America |
P-CH 40V 4,4A 64mOhm SOT-23 | Rutronik |
MOSFET P-Ch 40V 3.1A TrenchFET SOT23 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
SI2319CDS-T1-GE3 P-channel MOSFET Transistor, 4.4 A, 40 V, 3-Pin SOT-23 | Siliconix / Vishay SI2319CDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2319CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2319CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2319CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2319CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2319CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2319CDS-T1-GE3 fall under?
The SI2319CDS-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2319CDS-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2319CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2319CDS-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2319CDS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for SI2319CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2319CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2319CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2319CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.