Status: | Unknown |
---|---|
Series: | Si2318CDS |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
318,000
in stock
|
Buy Now | |
element14
from US$0.14
|
217,027
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
195,705
in stock
|
Buy Now | |
Farnell
from US$0.14
|
190,084
in stock
|
Buy Now | |
RS
from US$0.28
|
87,921
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
27,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
4,563
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
114
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,137,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100 % Rg tested |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2318CDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
91-5209-x |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-Channel 40 V 0.042 Ohm 2.1 W Surface Moun Power Mosfet - SOT-23-3 | Future Electronics |
MOSFET,N CH,40V,3A,SOT23-3 | element14 |
Mosfet, N-Ch, 40V, 3.9A, 150Deg C, 2.1W | Newark Electronics |
MOSFET N-Ch 40V 4.3A TrenchFET SOT23 | RS |
N-CH SINGLE 40V TO236 | TTI Europe |
N-CH 40V 5,6A 42mOhm SOT23 | Rutronik |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 40V 4.3A 3-Pin SOT-23 T/R | EBV Elektronik |
SI2318CDS-T1-GE3 N-channel MOSFET Transistor, 5.6 A, 40 V, 3-Pin SOT-23 | Siliconix / Vishay SI2318CDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2318CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2318CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2318CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2318CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2318CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2318CDS-T1-GE3 fall under?
The SI2318CDS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2318CDS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2318CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2318CDS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2318CDS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for SI2318CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2318CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2318CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2318CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.