Status: | Unknown |
---|---|
Series: | Si2306BDS |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
18,570
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
42,000
in stock
|
Buy Now | |
element14
from US$0.24
|
24,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,690
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
100 % Rg and UIS tested |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2306BDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
91-5209-x |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Single N-Channel 30 V 0.047 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
MOSFET, N, SOT-23 | element14 |
N Channel Mosfet, 30V, 3.16A To-236 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 30V 3.16A 3-Pin TO-236 T/R | Avnet America |
MOSFET, N-Ch., 30 V(D-S), 0.047 Ohm @ 10 V(GS), 4 A, TO-236 (SOT-23) | Siliconix / Vishay SI2306BDS-T1-E3 | RS Americas |
N-CH SINGLE 30V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2306BDS-T1-E3?
Additional datasheets, footprints and schematics for SI2306BDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2306BDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2306BDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2306BDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2306BDS-T1-E3 fall under?
The SI2306BDS-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2306BDS-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2306BDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2306BDS-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2306BDS-T1-E3 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SI2306BDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2306BDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2306BDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2306BDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.