Status: | Unknown |
---|---|
Series: | Si2305CDS |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
56,320
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
624,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
149,620
in stock
|
Buy Now | |
element14
from US$0.14
|
149,605
in stock
|
Buy Now | |
Farnell
from US$0.13
|
149,605
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
138,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
96,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
12,000
in stock
|
Buy Now | |
CoreStaff
from US$0.19
|
2,970
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,816
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2305CDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
91-5209-x |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
Tech Tip |
---|
Specification Comparison |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Trans MOSFET P-CH 8V 4.4A 3-Pin SOT-23 T/R | Avnet America |
Mosfet, P Channel, -8V, -5.8A, Sot-23-3 | Newark Electronics |
MOSFET, P-CH, 8V, 5.8A, SOT23 | element14 |
Single P-Channel 8 V 0.035 Ohm Surface Mount TrenchFET Power Mosfet - TO-236 | Future Electronics |
P-CH SINGLE -8V TO236 | TTI Europe |
MOSFET P-Channel 8V 4.4A SOT23 | RS |
P-CHANNEL-FET 3,5A 8V SOT23 | Rutronik |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
SI2305CDS-T1-GE3 P-channel MOSFET Transistor, 4.4 A, 8 V, 3-Pin SOT-23 | Siliconix / Vishay SI2305CDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2305CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2305CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2305CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2305CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2305CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2305CDS-T1-GE3 fall under?
The SI2305CDS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2305CDS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2305CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2305CDS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2305CDS-T1-GE3 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SI2305CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2305CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2305CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2305CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.