Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
18,149
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
18,149
in stock
|
Buy Now | |
element14
from US$0.19
|
18,149
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 30V |
Continuous Drain Current Id | 3.2A |
On Resistance Rds(on) | 0.055ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
RoHS Compliant | Yes |
Channel Type:N Channel | Newark Electronics |
Channel Type: N Channel | Farnell |
Single N-Channel 30 V 0.07 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
Trans MOSFET N-CH 30V 2.6A 3-Pin SOT-23 T/R | EBV Elektronik |
N-CH SINGLE 30V TO236 | TTI Europe |
Where can I find additional details, specifications and documents for a SI2304BDS-T1-E3?
Additional datasheets, footprints and schematics for SI2304BDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2304BDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2304BDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2304BDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2304BDS-T1-E3 fall under?
The SI2304BDS-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2304BDS-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2304BDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2304BDS-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SI2304BDS-T1-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and EBV Elektronik have stock available or on a lead time for SI2304BDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2304BDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2304BDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2304BDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.