Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
117,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
22,082
in stock
|
Buy Now | |
element14
from US$0.24
|
22,082
in stock
|
Buy Now | |
Farnell
from US$0.24
|
22,082
in stock
|
Buy Now | |
RS
from US$0.22
|
11,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,065
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.7A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.158ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 2.3W |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | -1.9A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | -20V |
P-CH SINGLE -30V TO236 | TTI Europe |
Mosfet Transistor, P Channel, -2.7 A, -30 V, 0.158 Ohm, -10 V, -3 V Rohs Compliant: Yes |Vishay SI2303CDS-T1-GE3 | Newark Electronics |
MOSFET,P CH,30V,2.7A,DIODE,SOT23 | element14 |
MOSFET P-Channel 30V 1.9A SOT23 | RS |
Trans MOSFET P-CH 30V 1.9A 3-Pin SOT-23 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-CH -30V 2,7A 190mOhm SOT23 | Rutronik |
Single P-Channel 30 V 0.19 Ohm Surface Mount Power MosFet - SOT-23-3 | Future Electronics |
SI2303CDS-T1-GE3 P-channel MOSFET Transistor, 1.9 A, 30 V, 3-Pin SOT-23 | Siliconix / Vishay SI2303CDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2303CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2303CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2303CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2303CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2303CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2303CDS-T1-GE3 fall under?
The SI2303CDS-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2303CDS-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2303CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2303CDS-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2303CDS-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SI2303CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2303CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2303CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2303CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.