Status: | Unknown |
---|---|
Series: | Si2302CDS |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.13
|
381,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
93,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
42,742
in stock
|
Buy Now | |
element14
from US$0.19
|
42,742
in stock
|
Buy Now | |
Farnell
from US$0.19
|
42,742
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
18,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
4,883
in stock
|
Buy Now | |
EBV Elektronik
-
|
36,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now |
TrenchFET® power MOSFET |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2302CDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Single N-Channel 20 V 0.057 Ohms Surface Mount Power Mosfet - SOT-23 | Future Electronics |
N-CH SINGLE 20V TO236 | TTI Europe |
Mosfet Transistor, N Channel, 2.9 A, 20 V, 0.045 Ohm, 8 V, 850 Mv Rohs Compliant: Yes |Vishay SI2302CDS-T1-GE3 | Newark Electronics |
MOSFET, N, SOT-23 | element14 |
Trans MOSFET N-CH 20V 2.6A 3-Pin SOT-23 T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CHANNEL-FET 2,6A 20V SOT23 | Rutronik |
20V 2.9A 0.86W 57mohm @ 4.5V | Siliconix / Vishay SI2302CDS-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI2302CDS-T1-GE3?
Additional datasheets, footprints and schematics for SI2302CDS-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI2302CDS-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2302CDS-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2302CDS-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2302CDS-T1-GE3 fall under?
The SI2302CDS-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2302CDS-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2302CDS-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2302CDS-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2302CDS-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SI2302CDS-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2302CDS-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI2302CDS-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI2302CDS-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.