Status: | Unknown |
---|---|
Series: | Si2302CDS |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
19,000
in stock
|
Buy Now | |
element14
from US$0.15
|
19,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
47
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
Application Notes |
---|
AN807 |
Datasheet |
---|
Si2302CDS |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
91-5209-x |
PACK-0007-2 |
Package Drawings |
---|
5479 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Mosfet, N Channel, 20V, 2.6A, Sot-23-3 | Newark Electronics |
MOSFET, N CHANNEL, 20V, 2.6A, SOT-23-3 | element14 |
Single N-Channel 20 V 0.057 Ohm 0.71 W Surface Mount Power Mosfet - SOT-23-3 | Future Electronics |
Trans MOSFET N-CH 20V 2.6A 3-Pin SOT-23 T/R | Avnet America |
20V 2.9A 0.86W 57mohm @ 4.5V | Siliconix / Vishay SI2302CDS-T1-E3 | RS Americas |
MOSFET, N CH, 20V, 2.6A, SOT-23 | Farnell |
Where can I find additional details, specifications and documents for a SI2302CDS-T1-E3?
Additional datasheets, footprints and schematics for SI2302CDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2302CDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2302CDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2302CDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2302CDS-T1-E3 fall under?
The SI2302CDS-T1-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2302CDS-T1-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2302CDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2302CDS-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI2302CDS-T1-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Avnet America and Chip One Stop have stock available or on a lead time for SI2302CDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2302CDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2302CDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2302CDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.