Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
225,000
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
41,020
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
13,600
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
30,000
in stock
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.4A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -950mV |
Product Range | - |
P-CHANNEL 2.5-V (G-S) MOSFET | Future Electronics |
P-CH SINGLE -20V TO236 | TTI Europe |
P Channel Mosfet, -20V, 2.2A To-236 | Newark Electronics |
MOSFET, P-Ch, VDSS -20V, RDS(ON) 0.08Ohm, ID -2.2A, TO-236 (SOT-23),PD 0.7W, VGS +/-8V | Siliconix / Vishay SI2301BDS-T1-E3 | RS Americas |
Trans MOSFET P-CH 20V 2.2A 3-Pin SOT-23 T/R | Avnet America |
P-CH MOSFET SOT-23 20V 100MOHM @ 4.5V | RS |
MOSFET, P, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a SI2301BDS-T1-E3?
Additional datasheets, footprints and schematics for SI2301BDS-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI2301BDS-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI2301BDS-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI2301BDS-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI2301BDS-T1-E3 fall under?
The SI2301BDS-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI2301BDS-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI2301BDS-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI2301BDS-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI2301BDS-T1-E3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for SI2301BDS-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI2301BDS-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI2301BDS-T1-E3?
You can fill out our help required form which you can use to request a quote for SI2301BDS-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.