Status: | Unknown |
---|---|
Series: | Si1869DH |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
5,510
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
219,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
35,450
in stock
|
Buy Now | |
element14
from US$0.21
|
35,450
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.25
|
2,577
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
TrenchFET® power MOSFETs: 1.8 V rated |
ESD protected: 2000 V on input switch, VON/OFF |
165 mΩ low RDS(on) |
Datasheet |
---|
Si1869DH |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Ordering Info |
---|
Low Voltage MOSFET Ordering Information |
Pad Guidelines |
---|
PAD Pattern |
AN816 |
Packaging Information |
---|
PACK-0007-8/9 |
Tape Information |
Package Drawings |
---|
5550 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Si1869DH Series 20 V 1.2 A Surface Mount Load Switch with Level-Shift - SC-70-6 | Future Electronics |
Npn/Pnp Mosfet, 20V, Sc-70 | Newark Electronics |
NPN/PNP MOSFET, 20V, SC-70 | element14 |
MOSFET Load Switches 6-Pin SC-70 T/R | Avnet America |
MOSFET, N & P-CH, 20V, 1.2A, SC-70-6 | Farnell |
IC: power switch | Transfer Multisort Elektronik |
N/P-CH LSHIFT SC-70-6 | TTI Europe |
DUAL P-CH 20V 132mOhm at 4.5V SC70 | Rutronik |
LOAD SWITCH 1.8V RA W/ LEVEL SHIFT | Siliconix / Vishay SI1869DH-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SI1869DH-T1-E3?
Additional datasheets, footprints and schematics for SI1869DH-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI1869DH-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1869DH-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1869DH-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1869DH-T1-E3 fall under?
The SI1869DH-T1-E3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SI1869DH-T1-E3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1869DH-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1869DH-T1-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI1869DH-T1-E3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Avnet America and Farnell have stock available or on a lead time for SI1869DH-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1869DH-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI1869DH-T1-E3?
You can fill out our help required form which you can use to request a quote for SI1869DH-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.