Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.10 |
No stock
|
Buy Now | |
Future Electronics | US$0.12 |
279,000
|
Buy Now | |
TTI Europe | US$0.07 |
24,000
|
Buy Now | |
Rutronik | US$0.07 |
12,000
|
Buy Now | |
Newark Electronics | US$0.20 |
3,000
|
Buy Now | |
element14 | US$0.08 |
3,000
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now | |
Avnet Asia | US$0.12 |
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 12V |
Current Limit | 1.1A |
On State Resistance | 0.165ohm |
Distribution Switch Case Style | SC-70 |
No. of Pins | 6Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Power Dissipation Pd | 357mW |
Si1865DDL Series 12 V 1.1 A 165 mOhm Load Switch with Level-Shift - SC-70-6 | Future Electronics |
P/N-CH 12V SC-70-6 | TTI Europe |
N/P-CH 12V 1,1A 200mOhm at 4,5V | Rutronik |
Power Load Sw, High Side, -55 To 150Degc | Newark Electronics |
POWER LOAD SW, HIGH SIDE, -55 TO 150DEGC | element14 |
Power Switch Hi Side 1A 6-Pin SC-70 | Avnet America |
POWER LOAD SW, HIGH SIDE, -55 - 150DEG C | Farnell |
Where can I find additional details, specifications and documents for a SI1865DDL-T1-GE3?
Additional datasheets, footprints and schematics for SI1865DDL-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1865DDL-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1865DDL-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1865DDL-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1865DDL-T1-GE3 fall under?
The SI1865DDL-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SI1865DDL-T1-GE3 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1865DDL-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1865DDL-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1865DDL-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Newark Electronics and element14 have stock available or on a lead time for SI1865DDL-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1865DDL-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI1865DDL-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI1865DDL-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.