Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.9A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 950mW |
Transistor Case Style | SOT-363 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
MOSFET, P CH, -30V, -1.9A, SOT-363 | Farnell |
Where can I find additional details, specifications and documents for a SI1433DH-T1-E3?
Additional datasheets, footprints and schematics for SI1433DH-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI1433DH-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1433DH-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1433DH-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1433DH-T1-E3 fall under?
The SI1433DH-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1433DH-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1433DH-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1433DH-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1433DH-T1-E3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SI1433DH-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1433DH-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI1433DH-T1-E3?
You can fill out our help required form which you can use to request a quote for SI1433DH-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.