Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 60V |
Continuous Drain Current Id | 240mA |
On Resistance Rds(on) | 1ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 10V |
RoHS Compliant | No |
Si1330EDL Series N-Channel 60 V 2.5 Ohms Surface Mount Power Mosfet - SOT-323 | Future Electronics |
N Channel Mosfet, 60V, 250Ma, Sc-70, Full Reel | Newark Electronics |
Trans MOSFET N-CH 60V 0.24A 3-Pin SC-70 T/R | Avnet America |
N-CH SINGLE 60V SC-70-3 | TTI Europe |
MOSFET, N CH, 60V, 1OHM, 0.24A, SOT-323 | Farnell |
Where can I find additional details, specifications and documents for a SI1330EDL-T1-E3.?
Additional datasheets, footprints and schematics for SI1330EDL-T1-E3. are listed on our Part Details page. You can also find images and similar parts to SI1330EDL-T1-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1330EDL-T1-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1330EDL-T1-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1330EDL-T1-E3. fall under?
The SI1330EDL-T1-E3. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1330EDL-T1-E3. when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1330EDL-T1-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the SI1330EDL-T1-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1330EDL-T1-E3. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SI1330EDL-T1-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1330EDL-T1-E3. often in real-time on the comparison pages.
What if I can't find stock of SI1330EDL-T1-E3.?
You can fill out our help required form which you can use to request a quote for SI1330EDL-T1-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.