Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
2,930
in stock
|
Buy Now | |
element14
from US$0.14
|
19,875
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.14
|
7,715
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 640mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.41ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 310mW |
Transistor Case Style | SC-70 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Current Id Max | 640mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
Transistor Polarity:N Channel | element14 |
Single N-Channel 30 V 0.48 Ohms Surface Mount Power Mosfet - SC-70-3 | Future Electronics |
N-CH SINGLE 30V SC-70-3 | TTI Europe |
MOSFET, N, 3-SC-70 | Farnell |
30V N-Ch Trench Rohs Compliant: No |Vishay SI1302DL-T1-E3 | Newark Electronics |
Trans MOSFET N-CH 30V 0.6A 3-Pin SC-70 T/R | Avnet America |
MOSFET N-Channel 30V 0.6A SC-70 | RS |
SI1302DL-T1-E3 N-channel MOSFET Transistor, 0.6 A, 30 V, 3-Pin SOT-323 | Siliconix / Vishay SI1302DL-T1-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SI1302DL-T1-E3?
Additional datasheets, footprints and schematics for SI1302DL-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SI1302DL-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1302DL-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1302DL-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1302DL-T1-E3 fall under?
The SI1302DL-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1302DL-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1302DL-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1302DL-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1302DL-T1-E3 have stock available?
Authorised distributors including element14, Future Electronics, TTI Europe, Farnell and Newark Electronics have stock available or on a lead time for SI1302DL-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1302DL-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SI1302DL-T1-E3?
You can fill out our help required form which you can use to request a quote for SI1302DL-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.