Status: | Unknown |
---|---|
Series: | Si1040X |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
1,445
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
15,000
in stock
|
Buy Now | |
element14
from US$0.35
|
1,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® power MOSFET |
1.8 V to 8 V input |
1.5 V to 8 V logic level control |
Datasheet |
---|
Si1040X |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-8/9 |
90-2377-1 |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N/P-CH LSHIFT 8V SC-89-6 | TTI Europe |
Si1040X Series N and P-Channel 8 V 0.625 Ohm 0.174 W SMT Load Switch - SC-89-6 | Future Electronics |
MOSFET, N & P-CH, 8V, 0.43A, SC-89 | element14 |
Npn/Pnp Mosfet, 8V, Sc-89, Full Reel | Newark Electronics |
Trans MOSFET N/P-CH 0.43A 6-Pin SOT-563F T/R | Avnet America |
N- & P-Ch MOSFET 8V 890mohm @ 2.5V | Siliconix / Vishay SI1040X-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI1040X-T1-GE3?
Additional datasheets, footprints and schematics for SI1040X-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1040X-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1040X-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1040X-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1040X-T1-GE3 fall under?
The SI1040X-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1040X-T1-GE3 when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1040X-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1040X-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI1040X-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for SI1040X-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1040X-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI1040X-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI1040X-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.