Status: | Unknown |
---|---|
Series: | Si1032R/X |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
36,000
in stock
|
Buy Now | |
RS
from US$0.20
|
28,660
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
13,716
in stock
|
Buy Now | |
element14
from US$0.15
|
13,386
in stock
|
Buy Now | |
Farnell
from US$0.14
|
13,386
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,969
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
10
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Datasheet |
---|
Si1032R/X |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Single N-Channel 20 V 5 Ohms Surface Mount Power Mosfet - SC-75A | Future Electronics |
MOSFET N-Ch 20V 140mA 1.5V (G-S) SC75A | RS |
Trans MOSFET N-CH 20V 0.14A 3-Pin SC-75A T/R | Avnet Asia |
Mosfet Transistor, N Channel, 140 Ma, 20 V, 5 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Vishay SI1032R-T1-GE3 | Newark Electronics |
MOSFET, N CH, 20V, 5OHM, 0.14A, SC-75A | element14 |
N-CH SINGLE 20V SC-75A | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, Power, N-Ch, VDSS 20V, RDS(ON) 5 Ohms, ID 140mA, SC-75A (SOT-416),PD 250mW | Siliconix / Vishay SI1032R-T1-GE3 | RS Americas |
N-CH 20V 0,2A/4,5V 5Ohm SC75A | Rutronik |
Where can I find additional details, specifications and documents for a SI1032R-T1-GE3?
Additional datasheets, footprints and schematics for SI1032R-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1032R-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1032R-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1032R-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1032R-T1-GE3 fall under?
The SI1032R-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1032R-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1032R-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1032R-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI1032R-T1-GE3 have stock available?
Authorised distributors including Future Electronics, RS, Avnet Asia, Newark Electronics and element14 have stock available or on a lead time for SI1032R-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1032R-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI1032R-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI1032R-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.