Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
3,000
in stock
|
Buy Now | |
RS
from US$0.21
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 305mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 250mW |
Transistor Case Style | SC-89 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
Single N-Channel 60 V 3 O 250 mW Surface Mount Power Mosfet - SC-89-6 | Future Electronics |
N-CH DUAL 60V SC-89 | TTI Europe |
DUAL 60V (D-S) N-CH MOSFET | RS |
Mosfet, N Channel, 60V, 0.305A, Sc-89-6 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 60V 305mA 6-Pin SOT-563F T/R | Avnet America |
SI1026X-T1-GE3 Dual N-channel MOSFET Transistor, 0.3 A, 60 V, 6-Pin SC-89 | Siliconix / Vishay SI1026X-T1-GE3 | RS Americas |
MOSFET, N-CH, 60V, 0.305A, SC-89 | element14 |
Where can I find additional details, specifications and documents for a SI1026X-T1-GE3?
Additional datasheets, footprints and schematics for SI1026X-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1026X-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1026X-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1026X-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1026X-T1-GE3 fall under?
The SI1026X-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1026X-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1026X-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1026X-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1026X-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Newark Electronics and Avnet America have stock available or on a lead time for SI1026X-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1026X-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI1026X-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI1026X-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.