Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
28,583
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
147,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
28,583
in stock
|
Buy Now | |
element14
from US$0.26
|
28,583
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,011
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,990
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 330mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 1.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 250mW |
Transistor Case Style | SC-75A |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Single N-Channel 60 V 3 Ohm Surface Mount Power Mosfet - SC-75A | Future Electronics |
Mosfet Transistor, N Channel, 330 Ma, 60 V, 1.25 Ohm, 10 V, 2.5 V Rohs Compliant: Yes |Vishay SI1022R-T1-GE3 | Newark Electronics |
MOSFET, N CH, 60V, 0.33A, SC-75A | element14 |
N-CH SINGLE 60V SC-75A | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 0.33A 3-Pin SC-75A T/R | EBV Elektronik |
N-CHAN.FET+ESD 60V 0,33A SC75 | Rutronik |
60V 330mA 250mW 1.25ohm @ 10V | Siliconix / Vishay SI1022R-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI1022R-T1-GE3?
Additional datasheets, footprints and schematics for SI1022R-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1022R-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1022R-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1022R-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1022R-T1-GE3 fall under?
The SI1022R-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1022R-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1022R-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1022R-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1022R-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for SI1022R-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1022R-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI1022R-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI1022R-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.