Status: | Unknown |
---|---|
Series: | Si1021R |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
51,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
6,000
in stock
|
Buy Now | |
element14
from US$0.19
|
363
in stock
|
Buy Now | |
Farnell
from US$0.18
|
363
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
353
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
119
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now |
Datasheet |
---|
Si1021R |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
PACK-0007-2 |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
60V (D-S) P-CH MOSFET W/ESD PROTECTI | Future Electronics |
Trans MOSFET P-CH 60V 0.19A 3-Pin SC-75A T/R | Avnet America |
P-CH SINGLE -60V SC-75A | TTI Europe |
MOSFET, P CH, -60V, -0.19A, SOT-416 | element14 |
Mosfet, P-Ch, 60V, 0.19A, 150Deg C/0.25W | Newark Electronics |
P-CHAN.MOS-FET 60V 0,19A SC75 | Rutronik |
4.5V P-Ch 60V (D-S) MPSFET - Lead(Pb) a | RS |
60V (D-S) P-CH MOSFET W/ESD PROTECT | Siliconix / Vishay SI1021R-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SI1021R-T1-GE3?
Additional datasheets, footprints and schematics for SI1021R-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1021R-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1021R-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1021R-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1021R-T1-GE3 fall under?
The SI1021R-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1021R-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1021R-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1021R-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SI1021R-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, element14 and Farnell have stock available or on a lead time for SI1021R-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1021R-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI1021R-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI1021R-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.