SI1012R-T1-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N CH 20V 0.6A SOT-416

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
7,182
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
588,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
22,420
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
21,000
in stock
Buy Now
Logo for element14
element14
from US$0.15
19,785
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
12,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.22
2,055
in stock
Buy Now
Logo for Micros
Micros
from US$0.22
500
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.35
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 600mA
Drain Source Voltage Vds 20V
On Resistance Rds(on) 0.41ohm
Rds(on) Test Voltage Vgs 4.5V
Threshold Voltage Vgs 900mV
Power Dissipation Pd 150mW
Transistor Case Style SOT-416
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jun-2015)
Operating Temperature Min -55°C

Alternative Descriptions

N-CH SINGLE 20V SC-75A | TTI Europe
Mosfet, N Channel, 20V, 600Ma, Sot-416-3 | Newark Electronics
Single N-Channel 20 V 0.7 Ohms Surface Mount Power Mosfet - SC-75A | Future Electronics
MOSFET, N CHANNEL, 20V, 600mA, SOT-416-3 | element14
Trans MOSFET N-CH 20V 0.5A 3-Pin SC-75A T/R | Avnet America
MOSFET, N CH, 20V, 0.6A, SOT-416 | Farnell
Transistor: N-MOSFET | Transfer Multisort Elektronik
N-MOSFET 20V 0.5A | Micros
20V 0.6A 175mW 700mohm @ 4.5V | Siliconix / Vishay SI1012R-T1-GE3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SI1012R-T1-GE3?

Additional datasheets, footprints and schematics for SI1012R-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1012R-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SI1012R-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1012R-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SI1012R-T1-GE3 fall under?

The SI1012R-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SI1012R-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SI1012R-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SI1012R-T1-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SI1012R-T1-GE3 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, element14 and Avnet America have stock available or on a lead time for SI1012R-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SI1012R-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SI1012R-T1-GE3?

You can fill out our help required form which you can use to request a quote for SI1012R-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay