Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
36,000
in stock
|
Buy Now | |
element14
from US$0.09
|
36,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
36,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
1,400
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 630mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.33ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 400mV |
Power Dissipation Pd | 240mW |
Transistor Case Style | SC-75A |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-CH SINGLE 20V SC-75A | TTI Europe |
Mosfet, N-Ch, 20V, 0.63A, Sc-75A Rohs Compliant: Yes |Vishay SI1012CR-T1-GE3 | Newark Electronics |
MOSFET, N-CH, 20V, 0.63A, SC-75A | element14 |
N-Channel 20 V 0.396 Ohm 0.24 W Surface Mount Mosfet - SC-75A | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-CH 20V 0,63A 330mOhm at 4,5V | Rutronik |
MOSFET N-Ch 20V 0.63A TrenchFET SC75A | RS |
SI1012CR-T1-GE3 N-channel MOSFET Transistor, 0.63 A, 20 V, 3-Pin SC-75A | Siliconix / Vishay SI1012CR-T1-GE3 | RS Americas |
Trans MOSFET N-CH 20V 0.63A 3-Pin SC-75A T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a SI1012CR-T1-GE3?
Additional datasheets, footprints and schematics for SI1012CR-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SI1012CR-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SI1012CR-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SI1012CR-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SI1012CR-T1-GE3 fall under?
The SI1012CR-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SI1012CR-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SI1012CR-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SI1012CR-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SI1012CR-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SI1012CR-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SI1012CR-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SI1012CR-T1-GE3?
You can fill out our help required form which you can use to request a quote for SI1012CR-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.