Status: | Active |
---|---|
Series: | SG3525 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
3,930
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
125,000
in stock
|
Buy Now | |
element14
from US$1.06
|
3,930
in stock
|
Buy Now | |
Micros
from US$0.96
|
964
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
2
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DUAL SOURCE/SINK OUTPUT DRIVERS |
LATCHING PWM TO PREVENT MULTIPLE PULSES |
PULSE-BY-PULSE SHUTDOWN |
INTERNAL SOFT-START |
8 TO 35 V OPERATION |
100 Hz TO 500 KHz OSCILLATOR RANGE |
5.1 V REFERENCE TRIMMED TO ± 1 % |
ADJUSTABLE DEADTIME CONTROL |
INPUT UNDERVOLTAGE LOCKOUT WITH HYSTERESIS |
SEPARATE OSCILLATOR SYNC TERMINAL |
Product Specifications |
---|
DS0901 REGULATING PULSE WIDTH MODULATORS |
Application Notes |
---|
AN250 A second-generation IC switch mode controller optimized for high frequency power MOS drive |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Presentations |
---|
Primary side regulation controllers portfolio |
SG3525 Series 35 V 20 mA PWM Regulating Pulse Width Modulator - SOIC-16 | Future Electronics |
PWM CONTROLLER, 400KHZ, 5.1V, SOP-16 | element14 |
Regulating Pulse Width Modulator 500mA 35V 400kHz 0÷70°C | Micros |
Pwm Controller, 400Khz, 5.1V, Sop-16 | Newark Electronics |
Voltage Mode PWM Controller 400mA 16-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a SG3525AP013TR?
Additional datasheets, footprints and schematics for SG3525AP013TR are listed on our Part Details page. You can also find images and similar parts to SG3525AP013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG3525AP013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3525AP013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG3525AP013TR fall under?
The SG3525AP013TR is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to SG3525AP013TR when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG3525AP013TR you can contact the distributor directly for product support, shipping queries etc.
Is the SG3525AP013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SG3525AP013TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Micros and Newark Electronics have stock available or on a lead time for SG3525AP013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG3525AP013TR often in real-time on the comparison pages.
What if I can't find stock of SG3525AP013TR?
You can fill out our help required form which you can use to request a quote for SG3525AP013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.