SG3525ANG DC-DC Power Conversion by ON Semiconductor

PWM Controller

Status: Active
Series: SG3525A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SG3525A PWM Controller offers improved performance and lower external parts count when implemented for controlling all types of switching power supplies. The on-chip +5.1 V reference is trimmed to +/-1% and the error amplifier has an input common-mode voltage range that includes the reference voltage, thus eliminating the need for external divider resistors. A sync input to the oscillator enables multiple units to be slaved or a single unit to be synchronized to an external system clock. A wide range of deadtime can be programmed by a single resistor connected between the CT and Discharge pins. This device also features built-in soft-start circuitry, requiring only an external timing capacitor. A shutdown pin controls both the soft-start circuitry and the output stages, providing instantaneous turn off through the PWM latch with pulsed shutdown, as well as soft-start recycle with longer shutdown commands. The under voltage lockout inhibits the outputs and the changing of the soft-start capacitor when VCC is below nominal. The output stages are totem-pole design capable of sinking and sourcing in excess of 200 mA. The output stage of the SG3525A features NOR logic resulting in a low output for an off-state.

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for RS
RS
from US$0.84
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.68
600
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.83
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for element14
element14
from US$0.81
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.71
-
Buy Now
Logo for Distrelec
Distrelec
from US$2.84
-
Buy Now
Logo for Farnell
Farnell
from US$0.75
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

8.0 V to 35 V Operation
5.1 V +/- 1.0% Trimmed Reference
100 Hz to 400 kHz Oscillator Range
Separate Oscillator Sync Pin
Adjustable Deadtime Control
Input Undervoltage Lockout
Latching PWM to Prevent Multiple Pulses
Pulse-by-Pulse Shutdown
Dual Source/Sink Outputs: +/- 400 mA Peak
Pb-Free Packages are Available*
Applications
Half Bridge
End Products
Push-Pull

Specifications

Description SG3525A
Compliance Pb-free Halide free
Topology Flyback Forward Half-Bridge Push-Pull Step-Down Step-Up
Phases 1
Control Mode Voltage Mode
VCC Min (V) 8
VCC Max (V) 35
fSW Typ (kHz) 400
Package Type PDIP-16

Alternative Descriptions

SC Series 20 mA 400 kHz Through Hole PWM Control Circuit - PDIP-16 | Future Electronics
PWM-Reg 0,4A 8-40V DIP16 | Schukat Electronic
PWM Controller Voltage Mode 400mA PDIP16 | RS
Pwm Controller, 35V, 16-Dip | Newark Electronics
Voltage Mode PWM Controller 400mA 16-Pin PDIP Rail | Avnet America
IC, DC/DC CONVERTER, 16DIP | element14
onsemi PWM Controller, DIP, Tube, 400mA, 35V | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SG3525ANG?

Additional datasheets, footprints and schematics for SG3525ANG are listed on our Part Details page. You can also find images and similar parts to SG3525ANG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SG3525ANG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3525ANG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SG3525ANG fall under?

The SG3525ANG is listed under Power Management > DC-DC Power Conversion > Controllers.

Can I view similar or alternative parts?

You can view similar parts to SG3525ANG when available in the Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SG3525ANG you can contact the distributor directly for product support, shipping queries etc.

Is the SG3525ANG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for SG3525ANG have stock available?

Authorised distributors including Future Electronics, Schukat Electronic, RS, Newark Electronics and Avnet America have stock available or on a lead time for SG3525ANG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SG3525ANG often in real-time on the comparison pages.

What if I can't find stock of SG3525ANG?

You can fill out our help required form which you can use to request a quote for SG3525ANG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay