Status: | Active |
---|---|
Series: | SG3524 |
RoHS: | Compliant |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
960
in stock
|
Buy Now | |
element14
from US$1.01
|
960
in stock
|
Buy Now | |
Farnell
from US$0.99
|
960
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
49
in stock
|
Buy Now | |
Avnet Silica
-
|
750
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now |
COMPLETE PWM POWER CONTROL CIRCUITRY |
LOW STANDBY CURRENT 8mA TYPICAL |
UNCOMMITTED OUTPUTS FOR SINGLEENDED OR PUSH PULL APPLICATIONS |
1% MAXIMUM TEMPERATURE VARIATION OF REFERENCE VOLTAGE |
OPERATION UP TO 300KHz |
Product Specifications |
---|
DS0103 Regulating pulse width modulators |
Design Notes & Tips |
---|
DT0118 A Procedure for Restoring Bootloader Functionality to the STNRG388A |
Presentations |
---|
Primary side regulation controllers portfolio |
Pwm Controller, 300Khz, 20V, Soic-16 | Newark Electronics |
PWM CONTROLLER, 300KHZ, 20V, SOIC-16 | element14 |
SG3524 Series 40 V 20 mA PWM Regulating Pulse Width Modulator - SOIC-16 | Future Electronics |
Voltage Mode PWM Controller 18V 100mA 16-Pin SO | Avnet Silica |
Voltage Mode PWM Controller, 18V, 100mA | RS |
Where can I find additional details, specifications and documents for a SG3524P?
Additional datasheets, footprints and schematics for SG3524P are listed on our Part Details page. You can also find images and similar parts to SG3524P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG3524P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3524P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SG3524P fall under?
The SG3524P is listed under Power Management > AC-DC Converters > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to SG3524P when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG3524P you can contact the distributor directly for product support, shipping queries etc.
Is the SG3524P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SG3524P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for SG3524P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG3524P often in real-time on the comparison pages.
What if I can't find stock of SG3524P?
You can fill out our help required form which you can use to request a quote for SG3524P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.