Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
7V to 40V Operation |
5V Reference Trimmed to 1% |
100Hz to 400kHz Oscillator Range |
Excellent External Sync Capability |
Dual 100 mA Output Transistors |
Wide Current Limit Common Mode Range DC-Coupled Toggle Flip-flop |
PWM Data Latch -Undervoltage Lockout |
Full Double-pulse Suppression Logic |
Full Double-pulse Suppression Logic |
60V Output Collectors |
Regulator Type | HI Rel Switching Regulators |
---|---|
Configuration | Voltage Mode PWMs |
pricing | 0 |
Supported Topology | Push-pull, Single ended |
Supported Output | 2 |
Minimum Input Voltage (V) | 7 |
Maximum Input Voltage (V) | 40 |
Output Current (mA) Max | 100 |
Maximum Frequency (kHz) | 600 |
Operating Temperature Range (°C) | 0 to 70 |
Vref (V) | 5 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 49 |
UVLO | Yes |
Current Limit | Yes |
Output Current | 0 |
Quiescent Current (mA) typ | 5 |
Switch current (A) typ | 0 |
SHUTDOWN Current (µA) (Typ) | 0 |
# of Outputs | 0 |
Vfb (V) | 0 |
PWM Controller Voltage Mode +/-1% Ref - pulse width modulator 0C to 70C | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 40V |
---|---|
Output Voltage | 5V |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 450kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3524 |
Controller Type | PWM |
Device Marking | SG3524D |
IC Generic Number | 3524 |
IC Temperature Range | Commercial |
Logic Function Number | 3524 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.1A |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 8V to 40V |
Termination Type | Surface Mount Device |
SG3524 450kHz PWM regulator, SOIC16 | RS |
Pwm Controller, Smd, 3524, Soic16 | Newark Electronics |
40V, Dual 0.05A 450KHz PWM controller with 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a SG3524D?
Additional datasheets, footprints and schematics for SG3524D are listed on our Part Details page. You can also find images and similar parts to SG3524D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SG3524D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SG3524D price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SG3524D you can contact the distributor directly for product support, shipping queries etc.
Is the SG3524D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SG3524D have stock available?
Authorised distributors including RS, Newark Electronics, Microchip Technology, element14 and Texas Instruments have stock available or on a lead time for SG3524D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SG3524D often in real-time on the comparison pages.
What if I can't find stock of SG3524D?
You can fill out our help required form which you can use to request a quote for SG3524D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.