Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -7.8A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.28ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 32W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Termination Type | Surface Mount Device |
Transistor Type | Power MOSFET |
Voltage Vds Typ | -60V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P, 60V, 7.8A | Farnell |
Where can I find additional details, specifications and documents for a SFR9024TM?
Additional datasheets, footprints and schematics for SFR9024TM are listed on our Part Details page. You can also find images and similar parts to SFR9024TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFR9024TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFR9024TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFR9024TM fall under?
The SFR9024TM is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SFR9024TM when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFR9024TM you can contact the distributor directly for product support, shipping queries etc.
Is the SFR9024TM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFR9024TM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SFR9024TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFR9024TM often in real-time on the comparison pages.
What if I can't find stock of SFR9024TM?
You can fill out our help required form which you can use to request a quote for SFR9024TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.