Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -17A |
Drain Source Voltage Vds | -100V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 132W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | -100V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET, P, 100V, 17A | Farnell |
Where can I find additional details, specifications and documents for a SFP9540?
Additional datasheets, footprints and schematics for SFP9540 are listed on our Part Details page. You can also find images and similar parts to SFP9540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFP9540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFP9540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFP9540 fall under?
The SFP9540 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SFP9540 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFP9540 you can contact the distributor directly for product support, shipping queries etc.
Is the SFP9540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFP9540 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SFP9540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFP9540 often in real-time on the comparison pages.
What if I can't find stock of SFP9540?
You can fill out our help required form which you can use to request a quote for SFP9540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.