Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.18
|
1,555
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
22,840
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
18,430
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.74
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$1.49
|
5,773
in stock
|
Buy Now | |
element14
from US$1.45
|
3,326
in stock
|
Buy Now | |
Farnell
from US$1.53
|
3,326
in stock
|
Buy Now | |
CoreStaff
from US$1.09
|
1,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
1,771
in stock
|
Buy Now | |
Schukat Electronic
from US$0.90
|
920
in stock
|
Buy Now | |
Micros
from US$0.90
|
585
in stock
|
Buy Now | |
Conrad
from US$2.68
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,080
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
-
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SSOP (shrink small outline package) |
Isolation test voltage, 3750 VRMS |
High collector emitter voltage, VCEO = 70 V |
Application Notes |
---|
Application Note 45 |
Application Note 43 |
Application Note 02 |
Application Note 41 |
Application Note 42 |
Datasheet |
---|
SFH6916 |
General Information |
---|
General Description |
Conventions used in Presenting Technical Data |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Product Literature |
---|
Infographic |
Quality Info |
---|
Quality Information |
16PIN QUAD MINIFLAT | TTI Europe |
SFH6916 Series Quad Channel 70 V 3750 Vrms Optocoupler Phototransistor - SOIC-16 | Future Electronics |
Optocoupler DC-IN 4-CH Transistor DC-OUT 16-Pin SOP | Avnet America |
Vishay Optocoupler 70 V | Distrelec |
OPTOCPLR16PIN QUAD MINIFLAT | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 4-CH Trans DC-OUT | RS |
Optoc 3,7kV 50mA 50-300% SOP16 | Schukat Electronic |
Quad-Channel CTR 50-300% Uout 70V Uiso 3750kV | Micros |
Enclosure type (semiconductors): SSOP 16 | Conrad |
OPTOCOUPLER 50-300%,QUAD,SSOP16 | Rutronik |
Sop-16 Cplr Quad 50-300% Ctr -E3 Rohs Compliant: No |Vishay SFH6916. | Newark Electronics |
Where can I find additional details, specifications and documents for a SFH6916?
Additional datasheets, footprints and schematics for SFH6916 are listed on our Part Details page. You can also find images and similar parts to SFH6916 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6916 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6916 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6916 fall under?
The SFH6916 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6916 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6916 you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6916 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6916 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Avnet Asia and Distrelec have stock available or on a lead time for SFH6916.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6916 often in real-time on the comparison pages.
What if I can't find stock of SFH6916?
You can fill out our help required form which you can use to request a quote for SFH6916 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.