Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
1,440
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
52,000
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
8,216
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
8,000
in stock
|
Buy Now | |
element14
from US$0.31
|
4,945
in stock
|
Buy Now | |
Farnell
from US$0.33
|
4,945
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,857
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,797
in stock
|
Buy Now | |
Micros
from US$0.21
|
720
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP | Avnet America |
SFH690BT Series Single Channel 70 V 3750 Vrms Phototransistor Optocoupler SOP-4 | Future Electronics |
OPTOCOUPLER 100-300%, SOP4 | Rutronik |
Optocoupler | Transfer Multisort Elektronik |
OPTOCPLR 4PIN MINIFLAT 100MIL | TTI Europe |
OPTOCPLR 4PIN MINIFLAT 100MIL T&R | element14 |
Optocoupler, Transistor, 3750Vrms | Newark Electronics |
Optocoupler Transistor O/P 1-CH | RS |
Single-Channel CTR 100-300% Vce 70V Uiso 3,75kV | Micros |
Where can I find additional details, specifications and documents for a SFH690BT?
Additional datasheets, footprints and schematics for SFH690BT are listed on our Part Details page. You can also find images and similar parts to SFH690BT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH690BT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH690BT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH690BT fall under?
The SFH690BT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH690BT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH690BT you can contact the distributor directly for product support, shipping queries etc.
Is the SFH690BT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH690BT have stock available?
Authorised distributors including Avnet America, Future Electronics, Rutronik, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for SFH690BT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH690BT often in real-time on the comparison pages.
What if I can't find stock of SFH690BT?
You can fill out our help required form which you can use to request a quote for SFH690BT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.