Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel |
---|---|
Isolation Voltage | 4kV |
Data Rate | 10Mbaud |
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Common Mode Ratio | 100 |
Data Rate Max | 10Mbps |
Fall Time tf | 7ns |
Optocoupler, Transistor, 3000Vrms | Newark Electronics |
Optocoupler Logic-Out Open Drain DC-IN 2-CH 8-Pin SOIC N T/R | Avnet America |
OPTOCOUPLER, TRANSISTOR, 3000VRMS | element14 |
Where can I find additional details, specifications and documents for a SFH6755T?
Additional datasheets, footprints and schematics for SFH6755T are listed on our Part Details page. You can also find images and similar parts to SFH6755T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SFH6755T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SFH6755T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SFH6755T fall under?
The SFH6755T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to SFH6755T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SFH6755T you can contact the distributor directly for product support, shipping queries etc.
Is the SFH6755T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SFH6755T have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SFH6755T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SFH6755T often in real-time on the comparison pages.
What if I can't find stock of SFH6755T?
You can fill out our help required form which you can use to request a quote for SFH6755T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.